Abbatron Standoff Material Abbatron Hh Smith 8307

Description
Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Male-Male; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes
Description
Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Male-Male; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff Material Abbatron Hh Smith - 96F9071 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Material Abbatron Hh Smith
96F9071
Standoff Material Abbatron Hh Smith 96F9071
Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Male-Male; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Male-Male; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 96F9071
Product Name Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers