Abbatron Standoff; Hex; Brass; Male-Male; 6-32x1/4" to 8-32x3/8" Thread; 1/4" OD 8303

Description
Standoff; Hex; Brass; Male-Male; 6-32x1/4" to 8-32x3/8" Thread; 1/4" OD
Description
Standoff; Hex; Brass; Male-Male; 6-32x1/4" to 8-32x3/8" Thread; 1/4" OD

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Standoff; Hex; Brass; Male-Male; 6-32x1/4" to 8-32x3/8" Thread; 1/4" OD
70210287
Standoff; Hex; Brass; Male-Male; 6-32x1/4" to 8-32x3/8" Thread; 1/4" OD 70210287
Standoff; Hex; Brass; Male-Male; 6-32x1/4" to 8-32x3/8" Thread; 1/4" OD

Standoff; Hex; Brass; Male-Male; 6-32x1/4" to 8-32x3/8" Thread; 1/4" OD

Supplier's Site
Standoff Material Abbatron Hh Smith - 97B3383 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Material Abbatron Hh Smith
97B3383
Standoff Material Abbatron Hh Smith 97B3383
Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Male; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Male; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70210287 97B3383
Product Name Standoff; Hex; Brass; Male-Male; 6-32x1/4" to 8-32x3/8" Thread; 1/4" OD Standoff Material Abbatron Hh Smith
Type & Shape Female Standoff; Hex Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-22ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers