Abbatron Spacer/standoff, Hex Brass 6.35Mm X 63.5Mm; Standoff Material Abbatron Hh Smith 8294

Description
SPACER/STANDOFF, HEX BRASS 6.35Mm x 63.5MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:63.5mm; Overall Length:73.025mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF, HEX BRASS 6.35Mm x 63.5MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:63.5mm; Overall Length:73.025mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Hex Brass 6.35Mm X 63.5Mm; Standoff Material Abbatron Hh Smith - 98F3460 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Brass 6.35Mm X 63.5Mm; Standoff Material Abbatron Hh Smith
98F3460
Spacer/standoff, Hex Brass 6.35Mm X 63.5Mm; Standoff Material Abbatron Hh Smith 98F3460
SPACER/STANDOFF, HEX BRASS 6.35Mm x 63.5MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:63.5mm; Overall Length:73.025mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX BRASS 6.35Mm x 63.5MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:63.5mm; Overall Length:73.025mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 98F3460
Product Name Spacer/standoff, Hex Brass 6.35Mm X 63.5Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2240371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Round Spacer With .170 Bore, 0.375(OD), Made From Aluminum Alloy - A 9A43-F1708 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Aluminum
Outside Diameter 0.3750 inch (9.52 mm)
View Details