Abbatron Spacer/standoff, Hex Brass 6.35Mm X 38.1Mm; Standoff Material Abbatron Hh Smith 8290

Description
SPACER/STANDOFF, HEX BRASS 6.35Mm x 38.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:47.625mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF, HEX BRASS 6.35Mm x 38.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:47.625mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Hex Brass 6.35Mm X 38.1Mm; Standoff Material Abbatron Hh Smith - 98F3550 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Brass 6.35Mm X 38.1Mm; Standoff Material Abbatron Hh Smith
98F3550
Spacer/standoff, Hex Brass 6.35Mm X 38.1Mm; Standoff Material Abbatron Hh Smith 98F3550
SPACER/STANDOFF, HEX BRASS 6.35Mm x 38.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:47.625mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX BRASS 6.35Mm x 38.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:47.625mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff; 1-1/2 in.; #8-32; Brass; Hex;Zinc Plate; 13/32 in.; 7/16 in. - 70211265 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 1-1/2 in.; #8-32; Brass; Hex;Zinc Plate; 13/32 in.; 7/16 in.
70211265
Standoff; 1-1/2 in.; #8-32; Brass; Hex;Zinc Plate; 13/32 in.; 7/16 in. 70211265
Hex Shaped Brass Material Standoff Hex shaped standoffs are ideal wherever wrench tightening may be required Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.

Hex Shaped Brass Material Standoff

  • Hex shaped standoffs are ideal wherever wrench tightening may be required
    Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 98F3550 70211265
Product Name Spacer/standoff, Hex Brass 6.35Mm X 38.1Mm; Standoff Material Abbatron Hh Smith Standoff; 1-1/2 in.; #8-32; Brass; Hex;Zinc Plate; 13/32 in.; 7/16 in.
Type & Shape Standoff; Male/Female Standoff; Hex Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 101733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-440-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details