Abbatron Standoff; 1 in.; 8-32; Brass; Hex; Nickel Plated; 13/32 in.; 7/16 in. 8286

Description
Brass Male⁄Female Standoff, Hex Shape, Nickel Plated Finish Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions Hex shaped standoffs are ideal wherever wrench tightening may be required.
Description
Brass Male⁄Female Standoff, Hex Shape, Nickel Plated Finish Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions Hex shaped standoffs are ideal wherever wrench tightening may be required.

Suppliers

Company
Product
Description
Supplier Links
Standoff; 1 in.; 8-32; Brass; Hex; Nickel Plated; 13/32 in.; 7/16 in. - 70211299 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 1 in.; 8-32; Brass; Hex; Nickel Plated; 13/32 in.; 7/16 in.
70211299
Standoff; 1 in.; 8-32; Brass; Hex; Nickel Plated; 13/32 in.; 7/16 in. 70211299
Brass Male⁄Female Standoff, Hex Shape, Nickel Plated Finish Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions Hex shaped standoffs are ideal wherever wrench tightening may be required.

Brass Male⁄Female Standoff, Hex Shape, Nickel Plated Finish

  • Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions
    Hex shaped standoffs are ideal wherever wrench tightening may be required.
Supplier's Site
Spacer/standoff, Hex Brass 6.35Mm X 25.4Mm; Standoff Material Abbatron Hh Smith - 81F4300 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Brass 6.35Mm X 25.4Mm; Standoff Material Abbatron Hh Smith
81F4300
Spacer/standoff, Hex Brass 6.35Mm X 25.4Mm; Standoff Material Abbatron Hh Smith 81F4300
SPACER/STANDOFF, HEX BRASS 6.35Mm x 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:34.925mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX BRASS 6.35Mm x 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:34.925mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211299 81F4300
Product Name Standoff; 1 in.; 8-32; Brass; Hex; Nickel Plated; 13/32 in.; 7/16 in. Spacer/standoff, Hex Brass 6.35Mm X 25.4Mm; Standoff Material Abbatron Hh Smith
Type & Shape Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2699022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-032-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details