Abbatron Spacer, Hex, Brass, 6.35Mm X 9.525Mm; Standoff Material Abbatron Hh Smith 8281

Description
SPACER, HEX, BRASS, 6.35MM X 9.525MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:9.525mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER, HEX, BRASS, 6.35MM X 9.525MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:9.525mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex, Brass, 6.35Mm X 9.525Mm; Standoff Material Abbatron Hh Smith - 81F4295 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, Brass, 6.35Mm X 9.525Mm; Standoff Material Abbatron Hh Smith
81F4295
Spacer, Hex, Brass, 6.35Mm X 9.525Mm; Standoff Material Abbatron Hh Smith 81F4295
SPACER, HEX, BRASS, 6.35MM X 9.525MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:9.525mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, HEX, BRASS, 6.35MM X 9.525MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:9.525mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81F4295
Product Name Spacer, Hex, Brass, 6.35Mm X 9.525Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Round Swage Standoff - 1596-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-30 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Standoffs - 1613642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details