Abbatron Spacer/standoff, Hex Brass 6.35Mm X 6.35Mm; Standoff Material Abbatron Hh Smith 8280

Description
SPACER/STANDOFF, HEX BRASS 6.35Mm x 6.35MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF, HEX BRASS 6.35Mm x 6.35MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Hex Brass 6.35Mm X 6.35Mm; Standoff Material Abbatron Hh Smith - 81F4294 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Brass 6.35Mm X 6.35Mm; Standoff Material Abbatron Hh Smith
81F4294
Spacer/standoff, Hex Brass 6.35Mm X 6.35Mm; Standoff Material Abbatron Hh Smith 81F4294
SPACER/STANDOFF, HEX BRASS 6.35Mm x 6.35MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX BRASS 6.35Mm x 6.35MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81F4294
Product Name Spacer/standoff, Hex Brass 6.35Mm X 6.35Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Female Standoff - 1657A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Steel Standoffs - BSO4-M3-06 - bisco industries
Specs
Type & Shape Standoff
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 1613651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details