Abbatron Spacer, Hex, Brass, 6.35Mm X 44.45Mm; Standoff Material Abbatron Hh Smith 8260

Description
SPACER, HEX, BRASS, 6.35MM X 44.45MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:44.45mm; Overall Length:50.8mm; External Width:6.35mm; Hex Body Size:0.25"RoHS Compliant: Yes
Datasheet
Description
SPACER, HEX, BRASS, 6.35MM X 44.45MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:44.45mm; Overall Length:50.8mm; External Width:6.35mm; Hex Body Size:0.25"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex, Brass, 6.35Mm X 44.45Mm; Standoff Material Abbatron Hh Smith - 50F209 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, Brass, 6.35Mm X 44.45Mm; Standoff Material Abbatron Hh Smith
50F209
Spacer, Hex, Brass, 6.35Mm X 44.45Mm; Standoff Material Abbatron Hh Smith 50F209
SPACER, HEX, BRASS, 6.35MM X 44.45MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:44.45mm; Overall Length:50.8mm; External Width:6.35mm; Hex Body Size:0.25"RoHS Compliant: Yes

SPACER, HEX, BRASS, 6.35MM X 44.45MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:44.45mm; Overall Length:50.8mm; External Width:6.35mm; Hex Body Size:0.25"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 50F209
Product Name Spacer, Hex, Brass, 6.35Mm X 44.45Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2023409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Aluminum Standoffs - BSOA-3.5M3-6 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details