Abbatron Spacer, Hex, Brass, 6.35Mm X 31.75Mm; Standoff Material Abbatron Hh Smith 8256

Description
SPACER, HEX, BRASS, 6.35MM X 31.75MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:31.75mm; Overall Length:38.1mm; External Width:6.35mm; Hex Body Size:0.25"RoHS Compliant: Yes
Datasheet
Description
SPACER, HEX, BRASS, 6.35MM X 31.75MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:31.75mm; Overall Length:38.1mm; External Width:6.35mm; Hex Body Size:0.25"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex, Brass, 6.35Mm X 31.75Mm; Standoff Material Abbatron Hh Smith - 98F3555 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, Brass, 6.35Mm X 31.75Mm; Standoff Material Abbatron Hh Smith
98F3555
Spacer, Hex, Brass, 6.35Mm X 31.75Mm; Standoff Material Abbatron Hh Smith 98F3555
SPACER, HEX, BRASS, 6.35MM X 31.75MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:31.75mm; Overall Length:38.1mm; External Width:6.35mm; Hex Body Size:0.25"RoHS Compliant: Yes

SPACER, HEX, BRASS, 6.35MM X 31.75MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:31.75mm; Overall Length:38.1mm; External Width:6.35mm; Hex Body Size:0.25"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 98F3555
Product Name Spacer, Hex, Brass, 6.35Mm X 31.75Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 222402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-032-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details