Abbatron Standoff; 1 in.; #6-32; Brass; Hex; Zinc Plate; 9/32 in.; 3/8 in. 8254

Description
Hex Shaped Brass Material Standoff Hex shaped standoffs are ideal wherever wrench tightening may be required Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.
Datasheet
Description
Hex Shaped Brass Material Standoff Hex shaped standoffs are ideal wherever wrench tightening may be required Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff; 1 in.; #6-32; Brass; Hex; Zinc Plate; 9/32 in.; 3/8 in. - 70211263 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 1 in.; #6-32; Brass; Hex; Zinc Plate; 9/32 in.; 3/8 in.
70211263
Standoff; 1 in.; #6-32; Brass; Hex; Zinc Plate; 9/32 in.; 3/8 in. 70211263
Hex Shaped Brass Material Standoff Hex shaped standoffs are ideal wherever wrench tightening may be required Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.

Hex Shaped Brass Material Standoff

  • Hex shaped standoffs are ideal wherever wrench tightening may be required
    Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.
Supplier's Site
Spacer/standoff, Hex Brass 6.35Mm X 25.4Mm; Standoff Material Abbatron Hh Smith - 81F4284 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Brass 6.35Mm X 25.4Mm; Standoff Material Abbatron Hh Smith
81F4284
Spacer/standoff, Hex Brass 6.35Mm X 25.4Mm; Standoff Material Abbatron Hh Smith 81F4284
SPACER/STANDOFF, HEX BRASS 6.35Mm x 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:31.75mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX BRASS 6.35Mm x 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:31.75mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211263 81F4284
Product Name Standoff; 1 in.; #6-32; Brass; Hex; Zinc Plate; 9/32 in.; 3/8 in. Spacer/standoff, Hex Brass 6.35Mm X 25.4Mm; Standoff Material Abbatron Hh Smith
Type & Shape Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1613676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.1969 inch (5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers