Abbatron Standoff; 3/4 in.; #6-32; Brass; Hex; Zinc Plate; 9/32 in.; 3/16 in. 8252

Description
Hex Shaped Brass Material Standoff Hex shaped standoffs are ideal wherever wrench tightening may be required Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.
Datasheet
Description
Hex Shaped Brass Material Standoff Hex shaped standoffs are ideal wherever wrench tightening may be required Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff; 3/4 in.; #6-32; Brass; Hex; Zinc Plate; 9/32 in.; 3/16 in. - 70211262 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 3/4 in.; #6-32; Brass; Hex; Zinc Plate; 9/32 in.; 3/16 in.
70211262
Standoff; 3/4 in.; #6-32; Brass; Hex; Zinc Plate; 9/32 in.; 3/16 in. 70211262
Hex Shaped Brass Material Standoff Hex shaped standoffs are ideal wherever wrench tightening may be required Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.

Hex Shaped Brass Material Standoff

  • Hex shaped standoffs are ideal wherever wrench tightening may be required
    Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.
Supplier's Site
Spacer, Hex, Brass, 6.35Mm X 19.05Mm; Standoff Material Abbatron Hh Smith - 81F4282 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, Brass, 6.35Mm X 19.05Mm; Standoff Material Abbatron Hh Smith
81F4282
Spacer, Hex, Brass, 6.35Mm X 19.05Mm; Standoff Material Abbatron Hh Smith 81F4282
SPACER, HEX, BRASS, 6.35MM X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:25.4mm; External Width:6.35mm; Hex Body Size:0.25"RoHS Compliant: Yes

SPACER, HEX, BRASS, 6.35MM X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:25.4mm; External Width:6.35mm; Hex Body Size:0.25"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211262 81F4282
Product Name Standoff; 3/4 in.; #6-32; Brass; Hex; Zinc Plate; 9/32 in.; 3/16 in. Spacer, Hex, Brass, 6.35Mm X 19.05Mm; Standoff Material Abbatron Hh Smith
Type & Shape Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2809124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.7874 inch (20 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers