Abbatron Spacer, Hex Brass 6.35Mm X 38.1Mm; Spacer Material Abbatron Hh Smith 8226

Description
SPACER, HEX BRASS 6.35Mm x 38.1MM; Spacer Material:Brass; Body Length:38.1mm; External Width:6.35mm; Hex Body Size:0.25"; Overall Length:38.1mm; Spacer Plating:Nickel; Spacing Height:1.5"; Thread Length:4.775mm RoHS Compliant: Yes
Datasheet
Description
SPACER, HEX BRASS 6.35Mm x 38.1MM; Spacer Material:Brass; Body Length:38.1mm; External Width:6.35mm; Hex Body Size:0.25"; Overall Length:38.1mm; Spacer Plating:Nickel; Spacing Height:1.5"; Thread Length:4.775mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex Brass 6.35Mm X 38.1Mm; Spacer Material Abbatron Hh Smith - 98F3462 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex Brass 6.35Mm X 38.1Mm; Spacer Material Abbatron Hh Smith
98F3462
Spacer, Hex Brass 6.35Mm X 38.1Mm; Spacer Material Abbatron Hh Smith 98F3462
SPACER, HEX BRASS 6.35Mm x 38.1MM; Spacer Material:Brass; Body Length:38.1mm; External Width:6.35mm; Hex Body Size:0.25"; Overall Length:38.1mm; Spacer Plating:Nickel; Spacing Height:1.5"; Thread Length:4.775mm RoHS Compliant: Yes

SPACER, HEX BRASS 6.35Mm x 38.1MM; Spacer Material:Brass; Body Length:38.1mm; External Width:6.35mm; Hex Body Size:0.25"; Overall Length:38.1mm; Spacer Plating:Nickel; Spacing Height:1.5"; Thread Length:4.775mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 98F3462
Product Name Spacer, Hex Brass 6.35Mm X 38.1Mm; Spacer Material Abbatron Hh Smith
Body Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2652192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers