Abbatron Spacer, Round, Phenolic, 25.4Mm; Spacer Material Abbatron Hh Smith 8183

Description
SPACER, ROUND, PHENOLIC, 25.4MM; Spacer Material:Phenolic; Overall Length:25.4mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 25.4MM; Spacer Material:Phenolic; Overall Length:25.4mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 25.4Mm; Spacer Material Abbatron Hh Smith - 81F4365 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 25.4Mm; Spacer Material Abbatron Hh Smith
81F4365
Spacer, Round, Phenolic, 25.4Mm; Spacer Material Abbatron Hh Smith 81F4365
SPACER, ROUND, PHENOLIC, 25.4MM; Spacer Material:Phenolic; Overall Length:25.4mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 25.4MM; Spacer Material:Phenolic; Overall Length:25.4mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81F4365
Product Name Spacer, Round, Phenolic, 25.4Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2828327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Aluminum Standoffs - BSOA-024-20 - bisco industries
Specs
Type & Shape Standoff
View Details