Abbatron Spacer, Round, Phenolic, 25.4Mm; Spacer Material Abbatron Hh Smith 8182

Description
SPACER, ROUND, PHENOLIC, 25.4MM; Spacer Material:Phenolic; Overall Length:25.4mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 25.4MM; Spacer Material:Phenolic; Overall Length:25.4mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 25.4Mm; Spacer Material Abbatron Hh Smith - 81F4364 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 25.4Mm; Spacer Material Abbatron Hh Smith
81F4364
Spacer, Round, Phenolic, 25.4Mm; Spacer Material Abbatron Hh Smith 81F4364
SPACER, ROUND, PHENOLIC, 25.4MM; Spacer Material:Phenolic; Overall Length:25.4mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 25.4MM; Spacer Material:Phenolic; Overall Length:25.4mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81F4364
Product Name Spacer, Round, Phenolic, 25.4Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-M4-8NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M4; M4 x 0.7
View Details