Abbatron Spacer, Round, Phenolic, 23.8Mm; Spacer Material Abbatron Hh Smith 8180

Description
SPACER, ROUND, PHENOLIC, 23.8MM; Spacer Material:Phenolic; Overall Length:23.8mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 23.8MM; Spacer Material:Phenolic; Overall Length:23.8mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 23.8Mm; Spacer Material Abbatron Hh Smith - 53W5344 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 23.8Mm; Spacer Material Abbatron Hh Smith
53W5344
Spacer, Round, Phenolic, 23.8Mm; Spacer Material Abbatron Hh Smith 53W5344
SPACER, ROUND, PHENOLIC, 23.8MM; Spacer Material:Phenolic; Overall Length:23.8mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 23.8MM; Spacer Material:Phenolic; Overall Length:23.8mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5344
Product Name Spacer, Round, Phenolic, 23.8Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2809017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-440-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details