Abbatron Spacer, Round, Phenolic, 20.62Mm; Spacer Material Abbatron Hh Smith 8174

Description
SPACER, ROUND, PHENOLIC, 20.62MM; Spacer Material:Phenolic; Overall Length:20.62mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 20.62MM; Spacer Material:Phenolic; Overall Length:20.62mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 20.62Mm; Spacer Material Abbatron Hh Smith - 53W5341 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 20.62Mm; Spacer Material Abbatron Hh Smith
53W5341
Spacer, Round, Phenolic, 20.62Mm; Spacer Material Abbatron Hh Smith 53W5341
SPACER, ROUND, PHENOLIC, 20.62MM; Spacer Material:Phenolic; Overall Length:20.62mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 20.62MM; Spacer Material:Phenolic; Overall Length:20.62mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5341
Product Name Spacer, Round, Phenolic, 20.62Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Aluminum Standoffs - BSOA-024-14 - bisco industries
Specs
Type & Shape Standoff
View Details