Abbatron Spacer, Round, Phenolic, 19.05Mm; Spacer Material Abbatron Hh Smith 8170

Description
SPACER, ROUND, PHENOLIC, 19.05MM; Spacer Material:Phenolic; Overall Length:19.05mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 19.05MM; Spacer Material:Phenolic; Overall Length:19.05mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 19.05Mm; Spacer Material Abbatron Hh Smith - 81F4361 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 19.05Mm; Spacer Material Abbatron Hh Smith
81F4361
Spacer, Round, Phenolic, 19.05Mm; Spacer Material Abbatron Hh Smith 81F4361
SPACER, ROUND, PHENOLIC, 19.05MM; Spacer Material:Phenolic; Overall Length:19.05mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 19.05MM; Spacer Material:Phenolic; Overall Length:19.05mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81F4361
Product Name Spacer, Round, Phenolic, 19.05Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1613588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Steel Standoffs - BSO-024-32ZI - bisco industries
Specs
Type & Shape Standoff
View Details