Abbatron Spacer, Round, Phenolic, 3.18Mm; Spacer Material Abbatron Hh Smith 8141

Description
SPACER, ROUND, PHENOLIC, 3.18MM; Spacer Material:Phenolic; Overall Length:3.18mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 3.18MM; Spacer Material:Phenolic; Overall Length:3.18mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 3.18Mm; Spacer Material Abbatron Hh Smith - 62M9321 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 3.18Mm; Spacer Material Abbatron Hh Smith
62M9321
Spacer, Round, Phenolic, 3.18Mm; Spacer Material Abbatron Hh Smith 62M9321
SPACER, ROUND, PHENOLIC, 3.18MM; Spacer Material:Phenolic; Overall Length:3.18mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 3.18MM; Spacer Material:Phenolic; Overall Length:3.18mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 62M9321
Product Name Spacer, Round, Phenolic, 3.18Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 3035201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-032-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details