Abbatron Spacer, Round, Phenolic, 23.8Mm; Spacer Material Abbatron Hh Smith 8043P

Description
SPACER, ROUND, PHENOLIC, 23.8MM; Spacer Material:Phenolic; Overall Length:23.8mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 23.8MM; Spacer Material:Phenolic; Overall Length:23.8mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 23.8Mm; Spacer Material Abbatron Hh Smith - 53W5334 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 23.8Mm; Spacer Material Abbatron Hh Smith
53W5334
Spacer, Round, Phenolic, 23.8Mm; Spacer Material Abbatron Hh Smith 53W5334
SPACER, ROUND, PHENOLIC, 23.8MM; Spacer Material:Phenolic; Overall Length:23.8mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 23.8MM; Spacer Material:Phenolic; Overall Length:23.8mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5334
Product Name Spacer, Round, Phenolic, 23.8Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1057940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details