Abbatron Spacer, Round, Phenolic, 14.27Mm; Spacer Material Abbatron Hh Smith 8043H

Description
SPACER, ROUND, PHENOLIC, 14.27MM; Spacer Material:Phenolic; Overall Length:14.27mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 14.27MM; Spacer Material:Phenolic; Overall Length:14.27mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 14.27Mm; Spacer Material Abbatron Hh Smith - 39M3787 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 14.27Mm; Spacer Material Abbatron Hh Smith
39M3787
Spacer, Round, Phenolic, 14.27Mm; Spacer Material Abbatron Hh Smith 39M3787
SPACER, ROUND, PHENOLIC, 14.27MM; Spacer Material:Phenolic; Overall Length:14.27mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 14.27MM; Spacer Material:Phenolic; Overall Length:14.27mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 39M3787
Product Name Spacer, Round, Phenolic, 14.27Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2221 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Standoffs - 2699024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details