Abbatron Spacer, Round, Phenolic, 11.1Mm; Spacer Material Abbatron Hh Smith 8043F

Description
SPACER, ROUND, PHENOLIC, 11.1MM; Spacer Material:Phenolic; Overall Length:11.1mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 11.1MM; Spacer Material:Phenolic; Overall Length:11.1mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 11.1Mm; Spacer Material Abbatron Hh Smith - 53W5328 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 11.1Mm; Spacer Material Abbatron Hh Smith
53W5328
Spacer, Round, Phenolic, 11.1Mm; Spacer Material Abbatron Hh Smith 53W5328
SPACER, ROUND, PHENOLIC, 11.1MM; Spacer Material:Phenolic; Overall Length:11.1mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 11.1MM; Spacer Material:Phenolic; Overall Length:11.1mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5328
Product Name Spacer, Round, Phenolic, 11.1Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1474B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details
Spacers - 134988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Plastic; Nylon or Polyamide; Nylon
Inside Diameter 0.1181 inch (3 mm)
View Details