Abbatron Spacer, Round, Phenolic, 7.92Mm; Spacer Material Abbatron Hh Smith 8043D

Description
SPACER, ROUND, PHENOLIC, 7.92MM; Spacer Material:Phenolic; Overall Length:7.92mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 7.92MM; Spacer Material:Phenolic; Overall Length:7.92mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 7.92Mm; Spacer Material Abbatron Hh Smith - 53W5326 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 7.92Mm; Spacer Material Abbatron Hh Smith
53W5326
Spacer, Round, Phenolic, 7.92Mm; Spacer Material Abbatron Hh Smith 53W5326
SPACER, ROUND, PHENOLIC, 7.92MM; Spacer Material:Phenolic; Overall Length:7.92mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 7.92MM; Spacer Material:Phenolic; Overall Length:7.92mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5326
Product Name Spacer, Round, Phenolic, 7.92Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2023364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers