Abbatron Spacer, Round, Phenolic, 23.8Mm; Spacer Material Abbatron Hh Smith 8042P

Description
SPACER, ROUND, PHENOLIC, 23.8MM; Spacer Material:Phenolic; Overall Length:23.8mm; Outer Diameter:7.94mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 23.8MM; Spacer Material:Phenolic; Overall Length:23.8mm; Outer Diameter:7.94mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 23.8Mm; Spacer Material Abbatron Hh Smith - 53W5323 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 23.8Mm; Spacer Material Abbatron Hh Smith
53W5323
Spacer, Round, Phenolic, 23.8Mm; Spacer Material Abbatron Hh Smith 53W5323
SPACER, ROUND, PHENOLIC, 23.8MM; Spacer Material:Phenolic; Overall Length:23.8mm; Outer Diameter:7.94mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 23.8MM; Spacer Material:Phenolic; Overall Length:23.8mm; Outer Diameter:7.94mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5323
Product Name Spacer, Round, Phenolic, 23.8Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Round Female Standoff - 1549A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-440-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
PCB Spacers - 304190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details