Abbatron Spacer, Round, Phenolic, 22.23Mm; Spacer Material Abbatron Hh Smith 8042N

Description
SPACER, ROUND, PHENOLIC, 22.23MM; Spacer Material:Phenolic; Overall Length:22.23mm; Outer Diameter:7.94mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 22.23MM; Spacer Material:Phenolic; Overall Length:22.23mm; Outer Diameter:7.94mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 22.23Mm; Spacer Material Abbatron Hh Smith - 53W5322 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 22.23Mm; Spacer Material Abbatron Hh Smith
53W5322
Spacer, Round, Phenolic, 22.23Mm; Spacer Material Abbatron Hh Smith 53W5322
SPACER, ROUND, PHENOLIC, 22.23MM; Spacer Material:Phenolic; Overall Length:22.23mm; Outer Diameter:7.94mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 22.23MM; Spacer Material:Phenolic; Overall Length:22.23mm; Outer Diameter:7.94mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5322
Product Name Spacer, Round, Phenolic, 22.23Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Stainless Steel Standoffs - BSO4-M5-25NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details