Abbatron Spacer, Phenolic, 4.78Mm Od, 22.22Mm L; Spacer Material Abbatron Hh Smith 8041N

Description
SPACER, PHENOLIC, 4.78MM OD, 22.22MM L; Spacer Material:Phenolic; Overall Length:22.22mm; Outer Diameter:4.78mm; Inner Diameter:3.18mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, PHENOLIC, 4.78MM OD, 22.22MM L; Spacer Material:Phenolic; Overall Length:22.22mm; Outer Diameter:4.78mm; Inner Diameter:3.18mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Phenolic, 4.78Mm Od, 22.22Mm L; Spacer Material Abbatron Hh Smith - 53W5310 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Phenolic, 4.78Mm Od, 22.22Mm L; Spacer Material Abbatron Hh Smith
53W5310
Spacer, Phenolic, 4.78Mm Od, 22.22Mm L; Spacer Material Abbatron Hh Smith 53W5310
SPACER, PHENOLIC, 4.78MM OD, 22.22MM L; Spacer Material:Phenolic; Overall Length:22.22mm; Outer Diameter:4.78mm; Inner Diameter:3.18mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, PHENOLIC, 4.78MM OD, 22.22MM L; Spacer Material:Phenolic; Overall Length:22.22mm; Outer Diameter:4.78mm; Inner Diameter:3.18mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5310
Product Name Spacer, Phenolic, 4.78Mm Od, 22.22Mm L; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-20ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers