Abbatron Spacer, Phenolic, 4.78Mm Od, 19.05Mm L; Spacer Material Abbatron Hh Smith 8041L

Description
SPACER, PHENOLIC, 4.78MM OD, 19.05MM L; Spacer Material:Phenolic; Overall Length:19.05mm; Outer Diameter:4.78mm; Inner Diameter:3.18mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, PHENOLIC, 4.78MM OD, 19.05MM L; Spacer Material:Phenolic; Overall Length:19.05mm; Outer Diameter:4.78mm; Inner Diameter:3.18mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Phenolic, 4.78Mm Od, 19.05Mm L; Spacer Material Abbatron Hh Smith - 53W5308 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Phenolic, 4.78Mm Od, 19.05Mm L; Spacer Material Abbatron Hh Smith
53W5308
Spacer, Phenolic, 4.78Mm Od, 19.05Mm L; Spacer Material Abbatron Hh Smith 53W5308
SPACER, PHENOLIC, 4.78MM OD, 19.05MM L; Spacer Material:Phenolic; Overall Length:19.05mm; Outer Diameter:4.78mm; Inner Diameter:3.18mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, PHENOLIC, 4.78MM OD, 19.05MM L; Spacer Material:Phenolic; Overall Length:19.05mm; Outer Diameter:4.78mm; Inner Diameter:3.18mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5308
Product Name Spacer, Phenolic, 4.78Mm Od, 19.05Mm L; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M3-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details