Abbatron Spacer, Round, Phenolic, 25.4Mm; Spacer Material Abbatron Hh Smith 8040Q

Description
SPACER, ROUND, PHENOLIC, 25.4MM; Spacer Material:Phenolic; Overall Length:25.4mm; Outer Diameter:4.78mm; Inner Diameter:2.54mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 25.4MM; Spacer Material:Phenolic; Overall Length:25.4mm; Outer Diameter:4.78mm; Inner Diameter:2.54mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 25.4Mm; Spacer Material Abbatron Hh Smith - 53W5297 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 25.4Mm; Spacer Material Abbatron Hh Smith
53W5297
Spacer, Round, Phenolic, 25.4Mm; Spacer Material Abbatron Hh Smith 53W5297
SPACER, ROUND, PHENOLIC, 25.4MM; Spacer Material:Phenolic; Overall Length:25.4mm; Outer Diameter:4.78mm; Inner Diameter:2.54mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 25.4MM; Spacer Material:Phenolic; Overall Length:25.4mm; Outer Diameter:4.78mm; Inner Diameter:2.54mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5297
Product Name Spacer, Round, Phenolic, 25.4Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1613595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
0.500
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.5000 inch (12.7 mm)
View Details