Abbatron Spacer, Round, Phenolic, 17.45Mm; Spacer Material Abbatron Hh Smith 8040K

Description
SPACER, ROUND, PHENOLIC, 17.45MM; Spacer Material:Phenolic; Overall Length:17.45mm; Outer Diameter:4.78mm; Inner Diameter:2.54mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 17.45MM; Spacer Material:Phenolic; Overall Length:17.45mm; Outer Diameter:4.78mm; Inner Diameter:2.54mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 17.45Mm; Spacer Material Abbatron Hh Smith - 53W5292 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 17.45Mm; Spacer Material Abbatron Hh Smith
53W5292
Spacer, Round, Phenolic, 17.45Mm; Spacer Material Abbatron Hh Smith 53W5292
SPACER, ROUND, PHENOLIC, 17.45MM; Spacer Material:Phenolic; Overall Length:17.45mm; Outer Diameter:4.78mm; Inner Diameter:2.54mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 17.45MM; Spacer Material:Phenolic; Overall Length:17.45mm; Outer Diameter:4.78mm; Inner Diameter:2.54mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5292
Product Name Spacer, Round, Phenolic, 17.45Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-32ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers