Abbatron Spacer, Round, Phenolic, 3.18Mm; Spacer Material Abbatron Hh Smith 8040A

Description
SPACER, ROUND, PHENOLIC, 3.18MM; Spacer Material:Phenolic; Overall Length:3.18mm; Outer Diameter:4.78mm; Inner Diameter:2.54mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 3.18MM; Spacer Material:Phenolic; Overall Length:3.18mm; Outer Diameter:4.78mm; Inner Diameter:2.54mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 3.18Mm; Spacer Material Abbatron Hh Smith - 53W5283 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 3.18Mm; Spacer Material Abbatron Hh Smith
53W5283
Spacer, Round, Phenolic, 3.18Mm; Spacer Material Abbatron Hh Smith 53W5283
SPACER, ROUND, PHENOLIC, 3.18MM; Spacer Material:Phenolic; Overall Length:3.18mm; Outer Diameter:4.78mm; Inner Diameter:2.54mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 3.18MM; Spacer Material:Phenolic; Overall Length:3.18mm; Outer Diameter:4.78mm; Inner Diameter:2.54mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5283
Product Name Spacer, Round, Phenolic, 3.18Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Round Spacer With .115 Bore, 0.1875(OD), Made From Aluminum Alloy - A 9A43-F1212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Aluminum
Outside Diameter 0.1875 inch (4.76 mm)
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex Female Standoff - 2204 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers