Abbatron Standoff; 3.000 in.; #8-32; Aluminum; Hex; Yellow Irridite; 13/32 in.; 7/16 in. 8002ZD

Description
Male⁄Female Standoff, Aluminum Material, Hex Shape, 6-32⁄8-32 Thread Aluminum spacers offer a light-weight alternative to standard brass counterparts Yellow irridite is the standard finish Alternative colors or finishes are also available in quantity, as are odd sizes such as metric or swage These spacers are non-magnetic, and can withstand sever conditions when properly finished
Description
Male⁄Female Standoff, Aluminum Material, Hex Shape, 6-32⁄8-32 Thread Aluminum spacers offer a light-weight alternative to standard brass counterparts Yellow irridite is the standard finish Alternative colors or finishes are also available in quantity, as are odd sizes such as metric or swage These spacers are non-magnetic, and can withstand sever conditions when properly finished

Suppliers

Company
Product
Description
Supplier Links
Standoff; 3.000 in.; #8-32; Aluminum; Hex; Yellow Irridite; 13/32 in.; 7/16 in. - 70211295 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 3.000 in.; #8-32; Aluminum; Hex; Yellow Irridite; 13/32 in.; 7/16 in.
70211295
Standoff; 3.000 in.; #8-32; Aluminum; Hex; Yellow Irridite; 13/32 in.; 7/16 in. 70211295
Male⁄Female Standoff, Aluminum Material, Hex Shape, 6-32⁄8-32 Thread Aluminum spacers offer a light-weight alternative to standard brass counterparts Yellow irridite is the standard finish Alternative colors or finishes are also available in quantity, as are odd sizes such as metric or swage These spacers are non-magnetic, and can withstand sever conditions when properly finished

Male⁄Female Standoff, Aluminum Material, Hex Shape, 6-32⁄8-32 Thread

  • Aluminum spacers offer a light-weight alternative to standard brass counterparts
  • Yellow irridite is the standard finish
  • Alternative colors or finishes are also available in quantity, as are odd sizes such as metric or swage
    These spacers are non-magnetic, and can withstand sever conditions when properly finished
Supplier's Site
Standoff, Alu, Hex M-F, 8-32, 76.2Mm; Standoff Material Abbatron Hh Smith - 97B2950 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex M-F, 8-32, 76.2Mm; Standoff Material Abbatron Hh Smith
97B2950
Standoff, Alu, Hex M-F, 8-32, 76.2Mm; Standoff Material Abbatron Hh Smith 97B2950
STANDOFF, ALU, HEX M-F, 8-32, 76.2MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:76.2mm; Overall Length:85.73mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ALU, HEX M-F, 8-32, 76.2MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:76.2mm; Overall Length:85.73mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211295 97B2950
Product Name Standoff; 3.000 in.; #8-32; Aluminum; Hex; Yellow Irridite; 13/32 in.; 7/16 in. Standoff, Alu, Hex M-F, 8-32, 76.2Mm; Standoff Material Abbatron Hh Smith
Type & Shape Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 304167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-25 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details