Abbatron Standoff, Alu, Hex M-F, 8-32, 25.4Mm; Standoff Material Abbatron Hh Smith 8002Q

Description
STANDOFF, ALU, HEX M-F, 8-32, 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:34.93mm; External Width:6.35mm RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX M-F, 8-32, 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:34.93mm; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex M-F, 8-32, 25.4Mm; Standoff Material Abbatron Hh Smith - 20C6290 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex M-F, 8-32, 25.4Mm; Standoff Material Abbatron Hh Smith
20C6290
Standoff, Alu, Hex M-F, 8-32, 25.4Mm; Standoff Material Abbatron Hh Smith 20C6290
STANDOFF, ALU, HEX M-F, 8-32, 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:34.93mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ALU, HEX M-F, 8-32, 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:34.93mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site
Standoff; 1.000 in.; #8-32; Aluminum; Hex; Yellow Irridite; 13/32 in.; 7/16 in. - 70211279 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 1.000 in.; #8-32; Aluminum; Hex; Yellow Irridite; 13/32 in.; 7/16 in.
70211279
Standoff; 1.000 in.; #8-32; Aluminum; Hex; Yellow Irridite; 13/32 in.; 7/16 in. 70211279
Male⁄Female Standoff, Aluminum Material, Hex Shape, 6-32⁄8-32 Thread Aluminum spacers offer a light-weight alternative to standard brass counterparts Yellow irridite is the standard finish Alternative colors or finishes are also available in quantity, as are odd sizes such as metric or swage These spacers are non-magnetic, and can withstand sever conditions when properly finished

Male⁄Female Standoff, Aluminum Material, Hex Shape, 6-32⁄8-32 Thread

  • Aluminum spacers offer a light-weight alternative to standard brass counterparts
  • Yellow irridite is the standard finish
  • Alternative colors or finishes are also available in quantity, as are odd sizes such as metric or swage
    These spacers are non-magnetic, and can withstand sever conditions when properly finished
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 20C6290 70211279
Product Name Standoff, Alu, Hex M-F, 8-32, 25.4Mm; Standoff Material Abbatron Hh Smith Standoff; 1.000 in.; #8-32; Aluminum; Hex; Yellow Irridite; 13/32 in.; 7/16 in.
Type & Shape Standoff; Male/Female Standoff; Hex Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 304151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers