Abbatron Standoff, Alu, Hex M-F, 8-32, 19.05Mm; Standoff Material Abbatron Hh Smith 8002L

Description
STANDOFF, ALU, HEX M-F, 8-32, 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:28.58mm; External Width:6.35mm RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX M-F, 8-32, 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:28.58mm; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex M-F, 8-32, 19.05Mm; Standoff Material Abbatron Hh Smith - 82H1464 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex M-F, 8-32, 19.05Mm; Standoff Material Abbatron Hh Smith
82H1464
Standoff, Alu, Hex M-F, 8-32, 19.05Mm; Standoff Material Abbatron Hh Smith 82H1464
STANDOFF, ALU, HEX M-F, 8-32, 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:28.58mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ALU, HEX M-F, 8-32, 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:28.58mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 82H1464
Product Name Standoff, Alu, Hex M-F, 8-32, 19.05Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-832-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details