Abbatron Standoff, Alu, Hex M-F, 8-32, 15.88Mm; Standoff Material Abbatron Hh Smith 8002J

Description
STANDOFF, ALU, HEX M-F, 8-32, 15.88MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:15.88mm; Overall Length:25.41mm; External Width:6.35mm RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX M-F, 8-32, 15.88MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:15.88mm; Overall Length:25.41mm; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex M-F, 8-32, 15.88Mm; Standoff Material Abbatron Hh Smith - 95H6292 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex M-F, 8-32, 15.88Mm; Standoff Material Abbatron Hh Smith
95H6292
Standoff, Alu, Hex M-F, 8-32, 15.88Mm; Standoff Material Abbatron Hh Smith 95H6292
STANDOFF, ALU, HEX M-F, 8-32, 15.88MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:15.88mm; Overall Length:25.41mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ALU, HEX M-F, 8-32, 15.88MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:15.88mm; Overall Length:25.41mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6292
Product Name Standoff, Alu, Hex M-F, 8-32, 15.88Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 3035217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7480 inch (19 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-6440-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details