Abbatron Standoff, Alu, Hex M-F, 6-32, 63.5Mm; Standoff Material Abbatron Hh Smith 8001ZB

Description
STANDOFF, ALU, HEX M-F, 6-32, 63.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:63.5mm; Overall Length:69.85mm; External Width:6.35mm RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX M-F, 6-32, 63.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:63.5mm; Overall Length:69.85mm; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex M-F, 6-32, 63.5Mm; Standoff Material Abbatron Hh Smith - 94B6380 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex M-F, 6-32, 63.5Mm; Standoff Material Abbatron Hh Smith
94B6380
Standoff, Alu, Hex M-F, 6-32, 63.5Mm; Standoff Material Abbatron Hh Smith 94B6380
STANDOFF, ALU, HEX M-F, 6-32, 63.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:63.5mm; Overall Length:69.85mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ALU, HEX M-F, 6-32, 63.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:63.5mm; Overall Length:69.85mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 94B6380
Product Name Standoff, Alu, Hex M-F, 6-32, 63.5Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #8 - 2386 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Stainless Steel Standoffs - BS04-M5-20 - bisco industries
Specs
Type & Shape Standoff
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
PCB Spacers - 2652394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details