Abbatron Standoff, Alu, Hex M-F, 6-32, 44.45Mm; Standoff Material Abbatron Hh Smith 8001W

Description
STANDOFF, ALU, HEX M-F, 6-32, 44.45MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:44.45mm; Overall Length:50.8mm; External Width:6.35mm RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX M-F, 6-32, 44.45MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:44.45mm; Overall Length:50.8mm; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex M-F, 6-32, 44.45Mm; Standoff Material Abbatron Hh Smith - 95H6291 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex M-F, 6-32, 44.45Mm; Standoff Material Abbatron Hh Smith
95H6291
Standoff, Alu, Hex M-F, 6-32, 44.45Mm; Standoff Material Abbatron Hh Smith 95H6291
STANDOFF, ALU, HEX M-F, 6-32, 44.45MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:44.45mm; Overall Length:50.8mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ALU, HEX M-F, 6-32, 44.45MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:44.45mm; Overall Length:50.8mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6291
Product Name Standoff, Alu, Hex M-F, 6-32, 44.45Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers