Abbatron Standoff, Alu, Hex M-F, 6-32, 38.1Mm; Standoff Material Abbatron Hh Smith 8001U

Description
STANDOFF, ALU, HEX M-F, 6-32, 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:44.45mm; External Width:6.35mm RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX M-F, 6-32, 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:44.45mm; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex M-F, 6-32, 38.1Mm; Standoff Material Abbatron Hh Smith - 06H1635 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex M-F, 6-32, 38.1Mm; Standoff Material Abbatron Hh Smith
06H1635
Standoff, Alu, Hex M-F, 6-32, 38.1Mm; Standoff Material Abbatron Hh Smith 06H1635
STANDOFF, ALU, HEX M-F, 6-32, 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:44.45mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ALU, HEX M-F, 6-32, 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:44.45mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 06H1635
Product Name Standoff, Alu, Hex M-F, 6-32, 38.1Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers