Abbatron Standoff; 0.500 in.; #6-32; Aluminum; Hex; Yellow Irridite; 9/32 in.; 3/16 in. 8001G

Description
Male⁄Female Standoff, Aluminum Material, Hex Shape, 6-32⁄8-32 Thread Aluminum spacers offer a light-weight alternative to standard brass counterparts Yellow irridite is the standard finish Alternative colors or finishes are also available in quantity, as are odd sizes such as metric or swage These spacers are non-magnetic, and can withstand sever conditions when properly finished
Description
Male⁄Female Standoff, Aluminum Material, Hex Shape, 6-32⁄8-32 Thread Aluminum spacers offer a light-weight alternative to standard brass counterparts Yellow irridite is the standard finish Alternative colors or finishes are also available in quantity, as are odd sizes such as metric or swage These spacers are non-magnetic, and can withstand sever conditions when properly finished

Suppliers

Company
Product
Description
Supplier Links
Standoff; 0.500 in.; #6-32; Aluminum; Hex; Yellow Irridite; 9/32 in.; 3/16 in. - 70211276 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 0.500 in.; #6-32; Aluminum; Hex; Yellow Irridite; 9/32 in.; 3/16 in.
70211276
Standoff; 0.500 in.; #6-32; Aluminum; Hex; Yellow Irridite; 9/32 in.; 3/16 in. 70211276
Male⁄Female Standoff, Aluminum Material, Hex Shape, 6-32⁄8-32 Thread Aluminum spacers offer a light-weight alternative to standard brass counterparts Yellow irridite is the standard finish Alternative colors or finishes are also available in quantity, as are odd sizes such as metric or swage These spacers are non-magnetic, and can withstand sever conditions when properly finished

Male⁄Female Standoff, Aluminum Material, Hex Shape, 6-32⁄8-32 Thread

  • Aluminum spacers offer a light-weight alternative to standard brass counterparts
  • Yellow irridite is the standard finish
  • Alternative colors or finishes are also available in quantity, as are odd sizes such as metric or swage
    These spacers are non-magnetic, and can withstand sever conditions when properly finished
Supplier's Site
Standoff, Alu, Hex M-F, 6-32, 12.7Mm; Standoff Material Abbatron Hh Smith - 96F9068 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex M-F, 6-32, 12.7Mm; Standoff Material Abbatron Hh Smith
96F9068
Standoff, Alu, Hex M-F, 6-32, 12.7Mm; Standoff Material Abbatron Hh Smith 96F9068
STANDOFF, ALU, HEX M-F, 6-32, 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ALU, HEX M-F, 6-32, 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211276 96F9068
Product Name Standoff; 0.500 in.; #6-32; Aluminum; Hex; Yellow Irridite; 9/32 in.; 3/16 in. Standoff, Alu, Hex M-F, 6-32, 12.7Mm; Standoff Material Abbatron Hh Smith
Type & Shape Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers