Abbatron Test Lead, 1.219M; Test Connector Type A Abbatron Hh Smith 623P

Description
TEST LEAD, 1.219M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes
Description
TEST LEAD, 1.219M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 1.219M; Test Connector Type A Abbatron Hh Smith - 44F7414 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 1.219M; Test Connector Type A Abbatron Hh Smith
44F7414
Test Lead, 1.219M; Test Connector Type A Abbatron Hh Smith 44F7414
TEST LEAD, 1.219M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

TEST LEAD, 1.219M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 44F7414
Product Name Test Lead, 1.219M; Test Connector Type A Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
0.100
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details