CLIP 539 FAHNESTOCK NKL#
FAHNESTOCK CLIP, BRASS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:-; External Length:7.94mm; External Width:5.56mm; Height:17.86mm; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 6463-539-ND | 96F9060 |
| Product Name | Cable Supports and Fasteners | Fahnestock Clip, Brass; Cable Clamp / Clip Type Abbatron Hh Smith |
| Material | Brass |