Abbatron Standoff, Nylon66, Hex M-F, 4-40/38.1Mm; Standoff Material Abbatron Hh Smith 4405

Description
STANDOFF, NYLON66, HEX M-F, 4-40/38.1MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:42.86mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, NYLON66, HEX M-F, 4-40/38.1MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:42.86mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Nylon66, Hex M-F, 4-40/38.1Mm; Standoff Material Abbatron Hh Smith - 95H6154 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon66, Hex M-F, 4-40/38.1Mm; Standoff Material Abbatron Hh Smith
95H6154
Standoff, Nylon66, Hex M-F, 4-40/38.1Mm; Standoff Material Abbatron Hh Smith 95H6154
STANDOFF, NYLON66, HEX M-F, 4-40/38.1MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:42.86mm; Product Range:- RoHS Compliant: Yes

STANDOFF, NYLON66, HEX M-F, 4-40/38.1MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:42.86mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6154
Product Name Standoff, Nylon66, Hex M-F, 4-40/38.1Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details