Abbatron Standoff, Nylon66, Hex M-F, 8-32/34.93Mm; Standoff Material Abbatron Hh Smith 4404

Description
STANDOFF, NYLON66, HEX M-F, 8-32/34.93MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:34.93mm; Overall Length:44.46mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, NYLON66, HEX M-F, 8-32/34.93MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:34.93mm; Overall Length:44.46mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Nylon66, Hex M-F, 8-32/34.93Mm; Standoff Material Abbatron Hh Smith - 53W5134 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon66, Hex M-F, 8-32/34.93Mm; Standoff Material Abbatron Hh Smith
53W5134
Standoff, Nylon66, Hex M-F, 8-32/34.93Mm; Standoff Material Abbatron Hh Smith 53W5134
STANDOFF, NYLON66, HEX M-F, 8-32/34.93MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:34.93mm; Overall Length:44.46mm; Product Range:- RoHS Compliant: Yes

STANDOFF, NYLON66, HEX M-F, 8-32/34.93MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:34.93mm; Overall Length:44.46mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5134
Product Name Standoff, Nylon66, Hex M-F, 8-32/34.93Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 x 1inch Length Round Phenolic Spacer - 1494 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-32ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
PCB Supports - 1012947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details