Abbatron Standoff, Nylon66, Hex M-F, 8-32/31.75Mm; Standoff Material Abbatron Hh Smith 4401

Description
STANDOFF, NYLON66, HEX M-F, 8-32/31.75MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:31.75mm; Overall Length:41.28mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, NYLON66, HEX M-F, 8-32/31.75MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:31.75mm; Overall Length:41.28mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Nylon66, Hex M-F, 8-32/31.75Mm; Standoff Material Abbatron Hh Smith - 95H6152 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon66, Hex M-F, 8-32/31.75Mm; Standoff Material Abbatron Hh Smith
95H6152
Standoff, Nylon66, Hex M-F, 8-32/31.75Mm; Standoff Material Abbatron Hh Smith 95H6152
STANDOFF, NYLON66, HEX M-F, 8-32/31.75MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:31.75mm; Overall Length:41.28mm; Product Range:- RoHS Compliant: Yes

STANDOFF, NYLON66, HEX M-F, 8-32/31.75MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:31.75mm; Overall Length:41.28mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6152
Product Name Standoff, Nylon66, Hex M-F, 8-32/31.75Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
1/4 Round Swage Standoff - 1605-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details