Abbatron Standoff, Nylon66, Hex M-F, 4-40/25.4Mm; Standoff Material Abbatron Hh Smith 4393

Description
STANDOFF, NYLON66, HEX M-F, 4-40/25.4MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:30.16mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, NYLON66, HEX M-F, 4-40/25.4MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:30.16mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Nylon66, Hex M-F, 4-40/25.4Mm; Standoff Material Abbatron Hh Smith - 98F8033 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon66, Hex M-F, 4-40/25.4Mm; Standoff Material Abbatron Hh Smith
98F8033
Standoff, Nylon66, Hex M-F, 4-40/25.4Mm; Standoff Material Abbatron Hh Smith 98F8033
STANDOFF, NYLON66, HEX M-F, 4-40/25.4MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:30.16mm; Product Range:- RoHS Compliant: Yes

STANDOFF, NYLON66, HEX M-F, 4-40/25.4MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:30.16mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 98F8033
Product Name Standoff, Nylon66, Hex M-F, 4-40/25.4Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2126 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Stainless Steel Standoffs - BSO4-M3.5-25 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Spacers - 2240390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details