Abbatron Standoff, Nylon66, Hex M-F, 8-32/22.23Mm; Standoff Material Abbatron Hh Smith 4392

Description
STANDOFF, NYLON66, HEX M-F, 8-32/22.23MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:22.23mm; Overall Length:31.76mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, NYLON66, HEX M-F, 8-32/22.23MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:22.23mm; Overall Length:31.76mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Nylon66, Hex M-F, 8-32/22.23Mm; Standoff Material Abbatron Hh Smith - 95H6147 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon66, Hex M-F, 8-32/22.23Mm; Standoff Material Abbatron Hh Smith
95H6147
Standoff, Nylon66, Hex M-F, 8-32/22.23Mm; Standoff Material Abbatron Hh Smith 95H6147
STANDOFF, NYLON66, HEX M-F, 8-32/22.23MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:22.23mm; Overall Length:31.76mm; Product Range:- RoHS Compliant: Yes

STANDOFF, NYLON66, HEX M-F, 8-32/22.23MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:22.23mm; Overall Length:31.76mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6147
Product Name Standoff, Nylon66, Hex M-F, 8-32/22.23Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-32ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers