Abbatron Standoff, Nylon66, Hex M-F, 8-32/12.7Mm; Standoff Material Abbatron Hh Smith 4383

Description
STANDOFF, NYLON66, HEX M-F, 8-32/12.7MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:22.23mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, NYLON66, HEX M-F, 8-32/12.7MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:22.23mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Nylon66, Hex M-F, 8-32/12.7Mm; Standoff Material Abbatron Hh Smith - 97B3619 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon66, Hex M-F, 8-32/12.7Mm; Standoff Material Abbatron Hh Smith
97B3619
Standoff, Nylon66, Hex M-F, 8-32/12.7Mm; Standoff Material Abbatron Hh Smith 97B3619
STANDOFF, NYLON66, HEX M-F, 8-32/12.7MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:22.23mm; Product Range:- RoHS Compliant: Yes

STANDOFF, NYLON66, HEX M-F, 8-32/12.7MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:22.23mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 97B3619
Product Name Standoff, Nylon66, Hex M-F, 8-32/12.7Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #8 - 2383 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Steel Standoffs - BSO-024-12ZI - bisco industries
Specs
Type & Shape Standoff
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
PCB Spacers - 304193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details