Abbatron Standoff, Nylon66, Hex F-F, 8-32/25.4Mm; Standoff Material Abbatron Hh Smith 4317

Description
STANDOFF, NYLON66, HEX F-F, 8-32/25.4MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:25.4mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes
Description
STANDOFF, NYLON66, HEX F-F, 8-32/25.4MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:25.4mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Nylon66, Hex F-F, 8-32/25.4Mm; Standoff Material Abbatron Hh Smith - 81F4345 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon66, Hex F-F, 8-32/25.4Mm; Standoff Material Abbatron Hh Smith
81F4345
Standoff, Nylon66, Hex F-F, 8-32/25.4Mm; Standoff Material Abbatron Hh Smith 81F4345
STANDOFF, NYLON66, HEX F-F, 8-32/25.4MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:25.4mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, NYLON66, HEX F-F, 8-32/25.4MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:25.4mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81F4345
Product Name Standoff, Nylon66, Hex F-F, 8-32/25.4Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.1575 inch (4 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details