Abbatron Standoff; #6-32; 1 in.; Nylon 6/6; 1/4 in.; Hex 4316

Description
1⁄4 in. Outer Diameter, Nylon Hex Threaded Standoffs An excellent insulator, the nylon spacers surface lubricity allows wires to be routed against spacer without fear of chafing the insulation Molded nylon threads are precise and will withstand torque without stripping Natural (milky white) finish
Description
1⁄4 in. Outer Diameter, Nylon Hex Threaded Standoffs An excellent insulator, the nylon spacers surface lubricity allows wires to be routed against spacer without fear of chafing the insulation Molded nylon threads are precise and will withstand torque without stripping Natural (milky white) finish

Suppliers

Company
Product
Description
Supplier Links
Standoff; #6-32; 1 in.; Nylon 6/6; 1/4 in.; Hex - 70211287 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #6-32; 1 in.; Nylon 6/6; 1/4 in.; Hex
70211287
Standoff; #6-32; 1 in.; Nylon 6/6; 1/4 in.; Hex 70211287
1⁄4 in. Outer Diameter, Nylon Hex Threaded Standoffs An excellent insulator, the nylon spacers surface lubricity allows wires to be routed against spacer without fear of chafing the insulation Molded nylon threads are precise and will withstand torque without stripping Natural (milky white) finish

1⁄4 in. Outer Diameter, Nylon Hex Threaded Standoffs

  • An excellent insulator, the nylon spacers surface lubricity allows wires to be routed against spacer without fear of chafing the insulation
  • Molded nylon threads are precise and will withstand torque without stripping
  • Natural (milky white) finish
Supplier's Site
Standoff, Nylon66, Hex F-F, 6-32/25.4Mm; Standoff Material Abbatron Hh Smith - 81F4344 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon66, Hex F-F, 6-32/25.4Mm; Standoff Material Abbatron Hh Smith
81F4344
Standoff, Nylon66, Hex F-F, 6-32/25.4Mm; Standoff Material Abbatron Hh Smith 81F4344
STANDOFF, NYLON66, HEX F-F, 6-32/25.4MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:25.4mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, NYLON66, HEX F-F, 6-32/25.4MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:25.4mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211287 81F4344
Product Name Standoff; #6-32; 1 in.; Nylon 6/6; 1/4 in.; Hex Standoff, Nylon66, Hex F-F, 6-32/25.4Mm; Standoff Material Abbatron Hh Smith
Type & Shape Female Standoff; Hex Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1629-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
Stainless Steel Standoffs - BSO4-032-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
PCB Spacers - 1613583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.1874 inch (4.76 mm)
View Details