Abbatron Standoff, Nylon66, Hex F-F, 6-32/22.23Mm; Standoff Material Abbatron Hh Smith 4313

Description
STANDOFF, NYLON66, HEX F-F, 6-32/22.23MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:22.23mm; Overall Length:-; External Width:6.35mmRoHS Compliant: Yes
Description
STANDOFF, NYLON66, HEX F-F, 6-32/22.23MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:22.23mm; Overall Length:-; External Width:6.35mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Nylon66, Hex F-F, 6-32/22.23Mm; Standoff Material Abbatron Hh Smith - 81F4341 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon66, Hex F-F, 6-32/22.23Mm; Standoff Material Abbatron Hh Smith
81F4341
Standoff, Nylon66, Hex F-F, 6-32/22.23Mm; Standoff Material Abbatron Hh Smith 81F4341
STANDOFF, NYLON66, HEX F-F, 6-32/22.23MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:22.23mm; Overall Length:-; External Width:6.35mmRoHS Compliant: Yes

STANDOFF, NYLON66, HEX F-F, 6-32/22.23MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:22.23mm; Overall Length:-; External Width:6.35mmRoHS Compliant: Yes

Supplier's Site
Standoff; #6-32; 0.875 in.; Nylon 6/6; 1/4 in.; Hex - 70211239 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #6-32; 0.875 in.; Nylon 6/6; 1/4 in.; Hex
70211239
Standoff; #6-32; 0.875 in.; Nylon 6/6; 1/4 in.; Hex 70211239
1⁄4 in. Outer Diameter, Nylon Hex Threaded Standoffs An excellent insulator, the nylon spacers surface lubricity allows wires to be routed against spacer without fear of chafing the insulation Molded nylon threads are precise and will withstand torque without stripping Natural (milky white) finish

1⁄4 in. Outer Diameter, Nylon Hex Threaded Standoffs

  • An excellent insulator, the nylon spacers surface lubricity allows wires to be routed against spacer without fear of chafing the insulation
  • Molded nylon threads are precise and will withstand torque without stripping
  • Natural (milky white) finish
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 81F4341 70211239
Product Name Standoff, Nylon66, Hex F-F, 6-32/22.23Mm; Standoff Material Abbatron Hh Smith Standoff; #6-32; 0.875 in.; Nylon 6/6; 1/4 in.; Hex
Type & Shape Standoff; Female / Female Standoff; Hex Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Aluminum Standoffs - BSOA-024-12 - bisco industries
Specs
Type & Shape Standoff
View Details