Abbatron Standoff, Nylon66, Hex F-F, 4-40/22.23Mm; Standoff Material Abbatron Hh Smith 4312

Description
STANDOFF, NYLON66, HEX F-F, 4-40/22.23MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:22.23mm; Overall Length:-; External Width:6.35mmRoHS Compliant: Yes
Description
STANDOFF, NYLON66, HEX F-F, 4-40/22.23MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:22.23mm; Overall Length:-; External Width:6.35mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Nylon66, Hex F-F, 4-40/22.23Mm; Standoff Material Abbatron Hh Smith - 81F4340 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon66, Hex F-F, 4-40/22.23Mm; Standoff Material Abbatron Hh Smith
81F4340
Standoff, Nylon66, Hex F-F, 4-40/22.23Mm; Standoff Material Abbatron Hh Smith 81F4340
STANDOFF, NYLON66, HEX F-F, 4-40/22.23MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:22.23mm; Overall Length:-; External Width:6.35mmRoHS Compliant: Yes

STANDOFF, NYLON66, HEX F-F, 4-40/22.23MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:22.23mm; Overall Length:-; External Width:6.35mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81F4340
Product Name Standoff, Nylon66, Hex F-F, 4-40/22.23Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.5000 inch (12.7 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex Swage Standoff - 1746-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers