Abbatron Standoff; #6-32; 0.5 in.; Nylon 6/6; 1/4 in.; Hex 4307

Description
1⁄4 in. Outer Diameter, Nylon Hex Threaded Standoffs An excellent insulator, the nylon spacers surface lubricity allows wires to be routed against spacer without fear of chafing the insulation Molded nylon threads are precise and will withstand torque without stripping Natural (milky white) finish
Description
1⁄4 in. Outer Diameter, Nylon Hex Threaded Standoffs An excellent insulator, the nylon spacers surface lubricity allows wires to be routed against spacer without fear of chafing the insulation Molded nylon threads are precise and will withstand torque without stripping Natural (milky white) finish

Suppliers

Company
Product
Description
Supplier Links
Standoff; #6-32; 0.5 in.; Nylon 6/6; 1/4 in.; Hex - 70211286 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #6-32; 0.5 in.; Nylon 6/6; 1/4 in.; Hex
70211286
Standoff; #6-32; 0.5 in.; Nylon 6/6; 1/4 in.; Hex 70211286
1⁄4 in. Outer Diameter, Nylon Hex Threaded Standoffs An excellent insulator, the nylon spacers surface lubricity allows wires to be routed against spacer without fear of chafing the insulation Molded nylon threads are precise and will withstand torque without stripping Natural (milky white) finish

1⁄4 in. Outer Diameter, Nylon Hex Threaded Standoffs

  • An excellent insulator, the nylon spacers surface lubricity allows wires to be routed against spacer without fear of chafing the insulation
  • Molded nylon threads are precise and will withstand torque without stripping
  • Natural (milky white) finish
Supplier's Site
Standoff, Nylon66, Hex F-F, 6-32/12.7Mm; Standoff Material Abbatron Hh Smith - 39C2033 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon66, Hex F-F, 6-32/12.7Mm; Standoff Material Abbatron Hh Smith
39C2033
Standoff, Nylon66, Hex F-F, 6-32/12.7Mm; Standoff Material Abbatron Hh Smith 39C2033
STANDOFF, NYLON66, HEX F-F, 6-32/12.7MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:12.7mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, NYLON66, HEX F-F, 6-32/12.7MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:12.7mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211286 39C2033
Product Name Standoff; #6-32; 0.5 in.; Nylon 6/6; 1/4 in.; Hex Standoff, Nylon66, Hex F-F, 6-32/12.7Mm; Standoff Material Abbatron Hh Smith
Type & Shape Female Standoff; Hex Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex Female Standoff - 2219 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers